EN
  • EN
  • DE

HRP-150N-12

Part No HRP-150N-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 156W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HRP-150N (150W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 12V
Current - Output 1 13 A
Power (Watts) 156W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 88%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Approval Agency CB, CE, cURus, EAC, TUV
Standard Number 62368-1
Minimum Load Required No
Base Product Number HRP-150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-HRP-150N-12
Standard Package 24
Win Source Part Number 1063432-HRP-150N-12
Ultra Librarian 3D Model Ultra Librarian HRP-150N-12 CAD Model

Description

This HRP-150N (150W) power supply from MEAN WELL USA Inc. has an adjustable output, PFC, remote sense, and universal input. HRP-150N (150W) is from MEAN WELL USA Inc..

  • Type: Enclosed
  • Package: Box
  • Application: ITE (Commercial)
  • Standard Package: 24
  • Power Rating: 156W
  • Voltage Input: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Number of Outputs: 1
  • Voltage Output 1: 12V
  • Efficiency: 88%
  • Minimum Load: No minimum load required
  • Mounting Type: Chassis Mount
  • Temperature Range for Operating: -40°C to 70°C (with derating)
  • Dimensions: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
  • REACH Status: REACH unaffected
  • HTSUS: 8504.40.9520
  • Current Output 1: 13A
  • Product Status: Obsolete
  • Approval Agency: CB, CE, cURus, EAC, TUV
  • Standard Number: 62368-1

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess