EN
  • EN
  • DE

HRP-100-5

Part No HRP-100-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 85W / Enclosed AC DC Converters 1 Output 5V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HRP-100 (100W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 5V
Current - Output 1 17 A
Power (Watts) 85W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 83%
Temperature Range - Operating -40°C ~ 60°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Dimension 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number HRP-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names HRP-100-5-ND,1866-2702
Standard Package 24
Win Source Part Number 1062915-HRP-100-5
Ultra Librarian 3D Model Ultra Librarian HRP-100-5 CAD Model

Description

The HRP-100-5 is a 100W enclosed AC/DC converter designed for power supplies - external/internal (off-board).

  • Features: Adjustable output, PFC, remote on/off, and universal input
  • Applications: ITE (Commercial)
  • Voltage Input: 85 ~ 264 VAC and 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Output Voltage: 5V
  • Efficiency: 83%
  • Current Output: 17 A
  • Mounting: Chassis mountable
  • Temperature Range: -40°C ~ 60°C
  • Dimensions: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
  • Approvals: CB, CE, cURus, and TUV

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess