EN
  • EN
  • DE

GSM120B12-R7B

Part No GSM120B12-R7B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 12V 102W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized International
Form Desktop (Class II)
Input Type Cord (Sold Separately)
Voltage - Input 80 ~ 264 VAC
Voltage - Output 12V
Current - Output (Max) 8.5A
Power (Watts) 102 W
No Load Power Consumption 150mW (Max)
Applications Medical
Efficiency Level VI
Temperature Range - Operating -30°C ~ 70°C
Output Connector Power DIN, 4 Pin
Cord Length 39.4" (1.00m)
Input Connector IEC 320-C8
Size / Dimension 6.57" L x 2.64" W x 1.38" H (167.0mm x 67.0mm x 35.0mm)
Approval Agency CB, CE, cURus, TUV
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543006-GSM120B12-R7B
Ultra Librarian 3D Model Ultra Librarian GSM120B12-R7B CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 20V 120W
Need more? Email Us
E-T-A
AC/DC DESKTOP ADAPTER 15V 80W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 12V 120W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 4.5V 9W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 12V 23W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 60W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 9W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 12V 90W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess