EN
  • EN
  • DE

APC-25-1050

Part No APC-25-1050
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 9-24V 1.05A / 1.05A 9 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr MEAN WELL USA Inc.
Series APC-25 (25W)
Package Box
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 264VAC
Voltage - Output 9 ~ 24V
Current - Output (Max) 1.05A
Power (Watts) 25 W
Voltage - Isolation 3 kV
Features OVP, SCP
Ratings IP42
Temperature Range - Operating -30°C ~ 70°C
Efficiency 83%
Termination Style Wire Leads
Dimension 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
Approval Agency CE, cURus
Mounting Type Chassis Mount
Base Product Number APC-25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1866-1122,APC-25-1050-ND
Standard Package 72
Win Source Part Number 987911-APC-25-1050
Ultra Librarian 3D Model Ultra Librarian APC-25-1050 CAD Model

Description

The 987911-APC-25-1050 is a constant current type AC DC converter manufactured by MEAN WELL USA Inc.

  • Power Rating: 25W
  • Voltage Output: 9 ~ 24V
  • Mounting Type: chassis mount
  • Efficiency: 83%
  • Ratings: IP42
  • Popularity: medium
  • Supply and Demand Status: limited
  • RoHS: compliant
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS: 8504.40.9510

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 201.6W 48-96V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 8.25-15V 1.07A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess