EN
  • EN
  • DE

STM1E-SFP-EVK

Part No STM1E-SFP-EVK
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Type Interface
Function Fiber Optics
Utilized IC / Part STM1E-SFPxx
Supplied Contents Board(s)
Base Product Number STM1E
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1284877-STM1E-SFP-EVK
Ultra Librarian 3D Model Ultra Librarian STM1E-SFP-EVK CAD Model

Description

STM1E-SFP-EVK - Evaluation Kit from Maxim Integrated

The STM1E-SFP-EVK is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and development of the STM1E-SFP transceiver module. This kit is an essential tool for designers and engineers looking to explore the capabilities and performance of the STM1E-SFP module, which is widely used in high-speed communication systems.

The STM1E-SFP-EVK is built to provide an easy-to-use platform for evaluating the STM1E-SFP module's features, including its small form-factor pluggable (SFP) interface, which is compatible with the standard SFP cage. The evaluation kit enables users to quickly set up a test environment and assess the module's performance in transmitting and receiving data at speeds of up to 155Mbps, which is typical for OC-3/STM-1 rates.

The kit includes a main evaluation board that hosts the STM1E-SFP transceiver module and provides access to all of its electrical interfaces. Users can connect the board to a variety of test equipment, such as signal generators and oscilloscopes, to thoroughly analyze the signal integrity and communication quality. Additionally, the board features various diagnostic LEDs and test points, which offer real-time visual feedback and convenient access for probing and monitoring the signals.

One of the key advantages of the STM1E-SFP-EVK is its user-friendly design. It comes with comprehensive documentation that includes a detailed user manual, application notes, and schematics. This documentation provides valuable insights into the setup and operation of the evaluation kit, ensuring that users can maximize the potential of the STM1E-SFP module in their applications.

Whether it's for telecommunications, networking, or any application that requires reliable high-speed data transfer, the STM1E-SFP-EVK from Maxim Integrated is an invaluable resource for engineers. It not only simplifies the evaluation process but also accelerates the development cycle, helping to bring products to market faster and with greater confidence in their performance.

For developers looking to integrate the STM1E-SFP module into their designs, the STM1E-SFP-EVK provides a solid foundation for testing, experimentation, and validation, ensuring a smooth transition from concept to production.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess