EN
  • EN
  • DE

MXD1815XR31+T

Part No MXD1815XR31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Part Number Series MXD1815
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813307-MXD1815XR31+T
Ultra Librarian 3D Model Ultra Librarian MXD1815XR31+T CAD Model

Description

Maxim Integrated MXD1815XR31+T Microprocessor Supervisor

The MXD1815XR31+T from Maxim Integrated is a highly precise microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial safeguard for ensuring the proper operation of microprocessors, by asserting a reset signal whenever the VCC supply voltage falls below a predetermined threshold. This particular model is tailored for applications requiring a nominal threshold voltage of 3.1V.

With its compact SOT-323 package, the MXD1815XR31+T is ideal for space-constrained applications. It is specifically engineered to deliver enhanced system reliability through its reset output feature, which remains asserted for a minimum of 140ms after VCC has risen above the reset voltage threshold. This ensures that the system has sufficient time to stabilize before the processor begins operation.

The device boasts a low supply current of only 3.5µA (typical), making it an energy-efficient solution for portable electronics. Moreover, its wide operating voltage range from 1.2V to 5.5V provides versatility, allowing it to be used in a variety of applications, from battery-powered devices to embedded systems.

Key features of the MXD1815XR31+T include:

  • Factory-trimmed VCC reset threshold at 3.1V
  • Low supply current of 3.5µA (typical)
  • Guaranteed reset output from VCC = 1.2V to 5.5V
  • Minimum 140ms reset pulse width
  • Immune to short VCC transients
  • Available in a small SOT-323 package

Applications for this microprocessor supervisory circuit span across various sectors, including computing systems, controllers, portable/battery-powered devices, and intelligent instruments. The MXD1815XR31+T ensures that these devices maintain their integrity and performance by providing a reliable reset signal during instances of undervoltage, thus preventing erratic operation, data corruption, or system failures.

Maxim Integrated's commitment to high-quality and reliable components is evident in the MXD1815XR31+T, making it a trusted choice for designers looking to enhance the operational stability of their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess