EN
  • EN
  • DE

MX7533KEWE

Part No MX7533KEWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 13.5V ~ 16.5V
Voltage - Supply, Digital 5V, 13.5V ~ 16.5V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928617-MX7533KEWE
Ultra Librarian 3D Model Ultra Librarian MX7533KEWE CAD Model

Description

Maxim Integrated Product MX7533KEWE Overview

The MX7533KEWE from Maxim Integrated is a precision, dual 12-bit digital-to-analog converter (DAC) designed to deliver high-performance and accuracy in a wide range of applications. This integrated circuit (IC) is particularly suitable for applications that require precise analog output, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: The MX7533KEWE offers a 12-bit resolution, providing fine granularity for analog output signals, which is essential for applications that demand high precision.
  • Dual DAC Channels: This product features two independent DAC channels, allowing for simultaneous output of two analog signals, thereby saving space and reducing complexity in multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7533KEWE operates with low power requirements, making it ideal for portable and battery-operated devices.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this DAC is reliable in various environmental conditions, ensuring consistent performance.
  • Flexible Interface: The IC supports a versatile digital interface that is compatible with various microprocessors and digital systems, facilitating easy integration into existing designs.

Applications

  • Industrial Automation and Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Medical Instruments

Quality and Reliability

The MX7533KEWE is built to meet Maxim Integrated's high standards for quality and reliability, ensuring a long operational lifespan and stable performance. It is available in a robust package that is designed to withstand harsh industrial environments.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the MX7533KEWE datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application notes to facilitate the design and implementation process.

In summary, the MX7533KEWE from Maxim Integrated is a versatile and reliable dual 12-bit DAC that is well-suited for a variety of precision analog output applications. Its combination of high resolution, dual-channel output, low power consumption, and robust design make it an excellent choice for designers seeking to enhance their systems with accurate analog signal control.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess