EN
  • EN
  • DE

MX7528KEQP+

Part No MX7528KEQP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac, Parallel, 8 Bits Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of Pins 20
Resolution 1 B
RoHS Compliant
Settling Time 350 ns
Supply Type Single
Win Source Part Number 1081295-MX7528KEQP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7528KEQP+ CAD Model

Description

The MX7528KEQP+ is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products and technologies. This precision DAC is designed to deliver a reliable and accurate analog output, which is derived from an 8-bit digital input, making it an ideal component for a wide range of applications, including data acquisition systems, process control, and automated test equipment.

Key Features

  • High Precision: The MX7528KEQP+ offers excellent accuracy and stability, ensuring high-quality signal conversion for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this DAC operates with minimal power, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Range: The device functions effectively across a broad temperature range, ensuring consistent performance in various operating conditions.
  • Flexible Voltage References: It accepts both unipolar and bipolar voltage references, providing designers with greater flexibility in system design.
  • Compact Packaging: The MX7528KEQP+ comes in a small form factor, saving valuable board space and facilitating integration into compact systems.

Applications

The versatility of the MX7528KEQP+ makes it suitable for a diverse array of applications. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control Systems
  • Industrial Automation
  • Portable Instrumentation

Technical Specifications

The MX7528KEQP+ operates with a single +5V power supply or dual ±5V supplies. It features a fast settling time, low power dissipation, and an SPI/MICROWIRE compatible serial interface for communication with microprocessors and microcontrollers. The device is available in a 20-pin PDIP package, ensuring ease of use and integration into various circuit designs.

Maxim Integrated's commitment to quality and reliability is evident in the MX7528KEQP+, making it a preferred choice for engineers and designers looking for a high-performance DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess