EN
  • EN
  • DE

MX7524AQ

Part No MX7524AQ
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description INTEGRATED CIRCUIT / 8 Bit Digital to Analog Converter 1 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5LSB (Max), ±1LSB (Max)
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Mounting Type Through Hole
Base Product Number MX752
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 646338-MX7524AQ
Ultra Librarian 3D Model Ultra Librarian MX7524AQ CAD Model

Description

Maxim Integrated MX7524AQ Product Overview

The MX7524AQ, from Maxim Integrated, is a precision, 8-bit digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide range of applications. It is a key component for systems requiring accurate digital-to-analog signal conversion, such as industrial control systems, automated test equipment, and high-end audio equipment.

This DAC is known for its low power consumption and high-speed performance, making it an ideal choice for portable and power-sensitive applications. It operates from a single +5V power supply and features a fast settling time, ensuring quick response to input changes. The MX7524AQ's design is focused on minimizing digital noise and ensuring a stable analog output, which is critical for precision applications.

The device integrates a voltage output that can directly drive the reference input of an operational amplifier, simplifying the design of analog circuits. Its versatility is further enhanced by its compatibility with TTL/CMOS logic levels, allowing it to interface easily with a variety of microprocessors and digital systems.

One of the standout features of the MX7524AQ is its integrated precision voltage reference, which ensures consistent performance and simplifies the design process by reducing the need for external components. This integrated reference also helps maintain accuracy over temperature variations, which is essential for applications operating in diverse environmental conditions.

The MX7524AQ is available in a compact, 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it suitable for space-constrained applications. Its robust design and high-quality construction meet the stringent requirements set by Maxim Integrated, ensuring long-term reliability and consistent performance.

Overall, the MX7524AQ is a solid choice for designers looking for an 8-bit DAC that combines precision, ease of use, and versatility. Whether it's for industrial, consumer, or professional audio applications, this DAC from Maxim Integrated stands out for its integration of essential features and its commitment to quality.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess