EN
  • EN
  • DE

MX7501KN

Part No MX7501KN
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032420-MX7501KN
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7501KN CAD Model

Description

The MX7501KN is a high-performance, precision analog-to-digital converter (ADC) from the industry-leading semiconductor company Maxim Integrated. This particular model is known for its robustness and versatility, making it an ideal choice for a range of applications that require accurate analog signal conversion.

Key Features

  • Resolution: The MX7501KN boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, this ADC ensures that rapidly changing signals are captured with high fidelity, minimizing the risk of data loss or signal distortion.
  • Dual Voltage Ranges: It operates with dual voltage ranges, offering flexibility in interfacing with different signal levels and ensuring compatibility with a variety of sensors and input sources.
  • Low Power Consumption: Designed for efficiency, the MX7501KN consumes minimal power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Digital Interface: The device includes a user-friendly digital interface, simplifying the integration process with microcontrollers and digital systems.
  • Package Type: Packaged in a durable, industry-standard DIP (Dual In-line Package), the MX7501KN is easy to handle and integrate into existing circuit designs.

Applications

The MX7501KN is versatile enough to be used in a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Portable devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MX7501KN is no exception. It is built to meet the rigorous standards expected in professional electronics, ensuring stable performance across its operational lifespan. Whether for commercial or industrial applications, the MX7501KN from Maxim Integrated stands as a testament to precision engineering and reliability.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess