EN
  • EN
  • DE
  • IT

MAXQ610J-2904+T

Part No MAXQ610J-2904+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216256-MAXQ610J-2904+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2904+T CAD Model

Description

The MAXQ610J-2904+T is a highly integrated, low-power microcontroller from Maxim Integrated, designed to deliver robust performance for a wide range of applications. This 16-bit RISC microcontroller is based on the sophisticated MAXQ610 core, which is known for its efficient operation and processing capabilities, making it an ideal choice for embedded systems with tight power and space constraints.

Key Features

  • Core: The MAXQ610J-2904+T features a 16-bit Reduced Instruction Set Computing (RISC) architecture that provides a perfect balance between power consumption and processing speed, allowing for efficient operation in battery-powered devices.
  • Memory: It comes with integrated memory options, including flash and RAM, to facilitate complex operations without the need for external memory components, thus saving space and reducing system complexity.
  • Low Power: Designed with power efficiency in mind, this microcontroller supports multiple power-saving modes, which enable significant reduction in power consumption during idle periods.
  • Communication Interfaces: The device includes a variety of communication interfaces such as SPI, UART, and I2C, which allow for easy integration with peripheral devices and systems, ensuring versatility across different applications.
  • Temperature Range: With an operational temperature range that suits industrial applications, the MAXQ610J-2904+T can reliably function in environments that demand resilience to temperature variations.
  • Packaging: The microcontroller is available in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAXQ610J-2904+T is suitable for a diverse array of applications, including but not limited to industrial control systems, sensor networks, portable devices, and smart battery management systems. Its robust feature set and efficient operation make it a go-to microcontroller for developers looking to create sophisticated yet energy-conscious electronic products.

With Maxim Integrated's commitment to quality and performance, the MAXQ610J-2904+T represents a reliable and cost-effective solution for your microcontroller needs, ensuring your products are equipped with leading-edge technology.

You May Also Be Interested in

Shindengen
Lowest to $6.3659
EliteMT
Lowest to $1.5071
EliteMT
Lowest to $4.2044
EliteMT
Lowest to $3.8356
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2871
EliteMT
Lowest to $2.4475

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2146 $67.5066
50+ $2.6376 $131.8800
76+ $2.5548 $194.1648
105+ $2.4721 $259.5705
136+ $2.3905 $325.1080
182+ $2.1435 $390.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess