EN
  • EN
  • DE

MAXQ610A-UEI+T

Part No MAXQ610A-UEI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216254-MAXQ610A-UEI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-UEI+T CAD Model

Description

Introducing the MAXQ610A-UEI+T Microcontroller from Maxim Integrated

The MAXQ610A-UEI+T is a highly efficient and versatile microcontroller designed by Maxim Integrated, tailored for low-power applications that require sophisticated communication interfaces. This advanced system-on-chip features a 16-bit RISC microcontroller that is optimized for power-sensitive designs, making it an ideal choice for battery-operated devices and smart systems.

Key Features

  • 16-Bit RISC Architecture: The MAXQ610A-UEI+T boasts a high-performance Reduced Instruction Set Computing (RISC) architecture, which allows for fast and efficient processing with minimal power consumption.
  • Low Power Design: With its focus on energy efficiency, this microcontroller supports low-power operation modes, ensuring extended battery life for portable devices.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including SPI, UART, and I²C communication interfaces, allowing for seamless integration with other components and systems.
  • Flexible Clocking Options: It offers various clocking options to balance between performance and power consumption, including an internal oscillator and support for external crystal oscillators.
  • Robust Security Features: Security is a priority with the MAXQ610A-UEI+T, incorporating features such as secure memory and hardware-based multiplication and division, which are essential for cryptographic operations.
  • Extended Temperature Range: This microcontroller operates reliably across a wide temperature range, making it suitable for industrial applications that require consistent performance under varying environmental conditions.

Applications

The MAXQ610A-UEI+T is designed for use in a broad spectrum of applications. Its robust feature set makes it particularly well-suited for:

  • Portable Medical Devices
  • Industrial Control Systems
  • Smart Sensors
  • Battery Management Systems
  • Security Systems
  • Consumer Electronics

Maxim Integrated's commitment to innovation is evident in the MAXQ610A-UEI+T microcontroller. Its combination of power efficiency, integrated communication interfaces, and robust security features make it a smart choice for developers seeking a reliable and flexible microcontroller for their next project.

For detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team for assistance in integrating the MAXQ610A-UEI+T into your design.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Atmel
Need more? Email Us
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess