EN
  • EN
  • DE

MAXQ2000-RAX

Part No MAXQ2000-RAX
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Bulk
Product Status Active
Programmable Not Verified
Core Size 16-Bit
Speed 20MHz
Connectivity 1-Wire®, SPI, UART/USART
Peripherals LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Base Product Number MAXQ2000
Standard Package 61 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632828-MAXQ2000-RAX
Ultra Librarian 3D Model Ultra Librarian MAXQ2000-RAX CAD Model

Description

MAXQ2000-RAX Microcontroller from Maxim Integrated

The MAXQ2000-RAX is a high-performance, low-power microcontroller designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This microcontroller is part of the MAXQ family, which is known for its RISC (Reduced Instruction Set Computing) architecture, providing a perfect balance between power efficiency and processing capability.

Key Features

  • High-Efficiency RISC Processor: The MAXQ2000-RAX is built on a 16-bit RISC processor core, ensuring fast and efficient handling of computational tasks.
  • Low Power Consumption: Designed for battery-powered and power-sensitive applications, this microcontroller offers exceptional power management features to extend battery life and reduce energy costs.
  • Robust Memory Options: It comes equipped with a substantial amount of integrated memory, including flash and SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • Flexible I/O Options: A wide range of input/output options provides versatility in interfacing with other components, sensors, and peripherals, making it suitable for a multitude of applications.
  • In-System Programmability: The microcontroller supports in-system programming, allowing for firmware updates and application changes without the need for specialized hardware.

Applications

The MAXQ2000-RAX is a versatile microcontroller that can be used across various industries and applications. Some of the typical applications include:

  • Industrial control systems
  • Portable medical devices
  • Energy management systems
  • Smart sensors and instrumentation
  • Consumer electronics

Technical Specifications

Here are some of the technical specifications for the MAXQ2000-RAX:

  • Supply Voltage: Typically ranges from 1.7V to 3.6V
  • Operating Temperature: Ranges from -40°C to +85°C, making it suitable for harsh environments
  • Package Type: Available in a 100-pin LQFP (Low-profile Quad Flat Package)
  • Clock Speed: Supports a variety of clock speeds, ensuring flexibility in balancing power consumption with processing needs

With its robust set of features and capabilities, the MAXQ2000-RAX microcontroller from Maxim Integrated is an ideal choice for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess