EN
  • EN
  • DE

MAX9877AERP+T

Part No MAX9877AERP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC SUBSYSTEM MONO AUD 20MAXFILM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 825mW x 1 @ 4 Ohm; 53mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5.25 V
Features Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-UCSP
Dimension 20-WFBGA, CSPBGA
Win Source Part Number 074208-MAX9877AERP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9877AERP+T CAD Model

Description

Maxim Integrated MAX9877AERP+T Audio Amplifier

The MAX9877AERP+T from Maxim Integrated is a high-performance, low-power audio amplifier that is ideal for portable applications where space and power efficiency are critical. This device comes in a compact, 20-pin TQFN-EP (4mm x 4mm) package, making it suitable for space-constrained designs such as smartphones, tablets, laptops, and other portable media devices.

One of the key features of the MAX9877AERP+T is its integrated audio subsystem, which combines a stereo DirectDrive® headphone amplifier with a mono Class D speaker amplifier. The DirectDrive technology eliminates the need for bulky DC-blocking capacitors, thus saving space and improving audio performance by providing a ground-referenced output that does not clip at low battery voltages.

The device is capable of delivering 130mW of continuous output power per channel into a 16Ω load with less than 1% THD+N for the headphone amplifier, and 725mW into an 8Ω load for the speaker amplifier. It operates over a wide 2.7V to 5.5V supply voltage range, which allows for flexibility in various battery-powered scenarios.

Furthermore, the MAX9877AERP+T features a high 92dB power-supply rejection ratio (PSRR) that minimizes noise and interference caused by fluctuating power supplies, ensuring clean and stable audio output. The device also includes comprehensive click-and-pop suppression that greatly reduces audible noise during turn-on and turn-off transitions.

For enhanced user experience, the MAX9877AERP+T offers flexible input configurations with fully differential inputs, which help to reject common-mode noise and provide superior audio quality. The amplifier also incorporates thermal overload protection, ensuring reliable operation under a wide range of conditions.

Designed with efficiency in mind, the MAX9877AERP+T's low quiescent current and shutdown mode contribute to extended battery life in portable applications. The amplifier's I²C control interface allows for software control of volume, dynamic range compression, and other audio-specific features, giving designers the ability to tailor audio performance to specific product needs.

In summary, the MAX9877AERP+T from Maxim Integrated is a versatile and efficient solution for adding high-quality audio to compact electronic devices. Its integration of headphone and speaker amplifiers, along with its advanced features, make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2751 $63.7550
115+ $1.0464 $120.3360
175+ $1.0129 $177.2575
240+ $0.9806 $235.3440
305+ $0.9483 $289.2315
410+ $0.8501 $348.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess