EN
  • EN
  • DE

MAX98357AGTE/V+T

Part No MAX98357AGTE/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description PCM INPUT CLASS D AUDIO POWER AM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.2W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-TQFN (3x3)
Package / Case 16-WFQFN Exposed Pad
Base Product Number MAX98357
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1127903-MAX98357AGTE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX98357AGTE/V+T CAD Model

Description

Maxim Integrated MAX98357AGTE/V+T - Compact, High-Efficiency Class D Audio Amplifier

The MAX98357AGTE/V+T from Maxim Integrated is a cutting-edge Class D audio amplifier that provides both high efficiency and superior audio quality in a remarkably compact package. This component is part of Maxim's extensive range of audio solutions designed to meet the needs of diverse applications, from portable devices to high-end audio systems.

This particular model is well-suited for applications that require a small footprint without compromising on sound quality. With its advanced modulation scheme, the MAX98357A minimizes electromagnetic interference (EMI), making it ideal for space-constrained applications where maintaining signal integrity is crucial, such as in smartphones, tablets, laptops, and other portable electronics.

The MAX98357AGTE/V+T offers a simple and cost-effective solution for adding high-quality audio to any project. It supports a wide range of input data formats, including I2S, left-justified, and TDM, allowing for flexibility in system design. Its digital audio interface simplifies integration with most microcontrollers and digital signal processors, streamlining the development process for engineers and designers.

Key features of the MAX98357AGTE/V+T include its high efficiency, which reduces thermal issues and extends battery life in portable applications. It also boasts a high 3.2W output power into a 4Ω load with 5V supply, providing ample volume for most use cases. Additionally, the device's wide 2.5V to 5.5V supply voltage range ensures compatibility with a variety of power sources.

With its built-in click-and-pop suppression and comprehensive overcurrent, overtemperature, and undervoltage protection, the MAX98357AGTE/V+T ensures a reliable and user-friendly audio experience. Its compact 24-pin TQFN package (4mm x 4mm) with a thermal pad allows for efficient heat dissipation, further enhancing the device's performance and longevity.

Whether you're designing a high-quality audio system or looking to enhance the sound capabilities of a portable device, the MAX98357AGTE/V+T from Maxim Integrated offers a perfect blend of performance, efficiency, and convenience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess