EN
  • EN
  • DE

MAX9725CEBC+TG45

Part No MAX9725CEBC+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 900 mV to 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 1071882-MAX9725CEBC+TG45
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9725CEBC+TG45 CAD Model

Description

Maxim Integrated's MAX9725CEBC+TG45: High-Efficiency, Class G, Stereo Headphone Amplifier

The MAX9725CEBC+TG45 is a cutting-edge stereo headphone amplifier from Maxim Integrated that stands out for its high efficiency and Class G architecture. This innovative component is designed to deliver premium audio performance for a wide range of consumer electronics, including portable music players, smartphones, tablets, and laptops. With its compact and energy-efficient design, the MAX9725CEBC+TG45 is an ideal solution for applications where space is at a premium and battery life is critical.

At the heart of the MAX9725CEBC+TG45 lies its Class G amplifier topology, which dynamically adjusts the power supply voltage in response to the audio signal to reduce power dissipation significantly. This technology enables the amplifier to achieve exceptional efficiency, extending battery life in portable devices without sacrificing audio quality. The device can deliver up to 130mW of continuous power per channel into a 16Ω load, ensuring robust and clear sound output.

The MAX9725CEBC+TG45 also features a low 0.01% total harmonic distortion plus noise (THD+N) at 1kHz, which ensures a high-fidelity audio experience. Its 80dB power-supply rejection ratio (PSRR) minimizes noise and interference from fluctuating power supplies, further enhancing the clarity of the audio output. Additionally, the device supports a wide range of headphone impedances, making it versatile for use with various audio equipment.

Designed with user convenience in mind, the MAX9725CEBC+TG45 includes built-in click-and-pop suppression, which reduces audible clicks and pops during startup and shutdown. This feature enhances the overall user experience by providing smoother transitions when powering on or off the device. Moreover, the amplifier includes a low-power shutdown mode, which minimizes power consumption when not in use.

For ease of integration, the MAX9725CEBC+TG45 is offered in a compact, 12-bump chip-scale package (UCSP), which allows for a minimal footprint on the PCB. This makes it an excellent choice for designers looking to incorporate high-quality audio amplification into space-constrained applications without compromising performance.

In summary, Maxim Integrated's MAX9725CEBC+TG45 stereo headphone amplifier combines high efficiency, superior audio quality, and a small form factor, making it an outstanding choice for the next generation of portable audio devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess