EN
  • EN
  • DE

MAX971CPA

Part No MAX971CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR SGL OD 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 4μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX971
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215451-MAX971CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX971CPA CAD Model

Description

Maxim Integrated MAX971CPA Precision Comparator

The MAX971CPA is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to deliver fast response times and stable operation for a wide range of applications. This device is a perfect solution for systems that require accurate voltage comparison to provide reliable and precise control signals.

Key Features:

  • High Precision: The MAX971CPA boasts a tight offset voltage, ensuring accurate comparisons and minimal signal error.
  • Low Power Consumption: With its low-power design, this comparator is ideal for battery-powered and portable applications, helping to extend device runtimes.
  • Fast Response Time: The device is capable of fast propagation delays, which makes it suitable for high-speed systems where quick decision-making is crucial.
  • Single-Supply Operation: It can operate from a single +2.7V to +5.5V supply, simplifying power supply design and making it versatile for various circuit configurations.
  • Internal Hysteresis: The built-in hysteresis feature enhances noise immunity and prevents oscillation, which is especially beneficial in noisy environments.

Applications:

The MAX971CPA is widely used in numerous applications including, but not limited to:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Window Comparators
  • Level Shifting
  • Relay Drivers
  • Switching Power Supplies

This precision comparator comes in an 8-pin DIP package, which makes it easy to integrate into a variety of circuit boards. Its robust design ensures reliable performance even in harsh industrial environments. Whether in automation, control systems, or portable devices, the MAX971CPA from Maxim Integrated stands out as a superior choice for designers looking for a high-quality comparator that combines precision, speed, and low power consumption.

With its impressive features and flexible application range, the MAX971CPA is a valuable component for any circuit requiring precise voltage comparison. Maxim Integrated's commitment to quality and performance is evident in this advanced comparator, making it a top selection for engineers and designers around the world.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6382 $58.2112
39+ $2.9852 $116.4228
60+ $2.8919 $173.5140
83+ $2.7986 $232.2838
107+ $2.7054 $289.4778
143+ $2.4255 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess