The MAX9716EBL+TC6S is a compact, high-efficiency audio amplifier from Maxim Integrated, designed to deliver rich sound quality for a range of applications. This device is part of Maxim's commitment to providing advanced solutions for audio systems requiring low power consumption without compromising on performance.
Key Features
- High-Quality Audio Performance: The MAX9716EBL+TC6S offers excellent audio fidelity, ensuring clear and robust sound output for a premium listening experience.
- Efficiency: With its high-efficiency Class AB/D operation, this amplifier is optimized for low power consumption, making it ideal for battery-powered devices.
- Output Power: It is capable of delivering up to 1.4W per channel into 8Ω loads, ensuring ample power for a range of audio applications.
- Low Distortion: The device maintains low total harmonic distortion plus noise (THD+N), which translates to cleaner audio reproduction.
- Thermal Protection: The built-in thermal protection circuitry helps prevent the device from overheating, ensuring reliability and longevity.
- Compact Form Factor: Housed in a tiny 16-pin TQFN package, the MAX9716EBL+TC6S is suitable for space-constrained applications.
Applications
The MAX9716EBL+TC6S is versatile and can be used in various applications, including:
- Portable audio devices
- Mobile phones
- PDAs
- Notebook computers
- Sound cards
Technical Specifications
| Parameter |
Value |
| Output Power |
1.4W (per channel into 8Ω) |
| Power Supply Range |
2.7V to 5.5V |
| THD+N |
0.1% (typical) |
| Package |
16-pin TQFN |
Overall, the Maxim Integrated MAX9716EBL+TC6S stands out as a reliable and efficient audio amplifier solution, suitable for designers looking to enhance audio performance in their products while maintaining a small footprint and energy efficiency.