EN
  • EN
  • DE

MAX9703ETJ+

Part No MAX9703ETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 18W Class-D Automotive 32-Pin TQFN EP / IC AMP AUDIO PWR 18W MONO 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 18W x 1 @ 16 Ohm
Operating Supply Voltage 10 V ~ 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 32-TQFN-EP (5x5)
Package 32-WFQFN Exposed Pad
Win Source Part Number 787243-MAX9703ETJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9703
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9703ETJ+ CAD Model

Description

Maxim Integrated MAX9703ETJ+ Class D Audio Amplifier

The Maxim Integrated MAX9703ETJ+ is a high-efficiency, Class D audio amplifier that is designed to deliver premium sound quality for a variety of applications. This integrated circuit is a part of Maxim's extensive audio product line, engineered to provide solutions that reduce component count, save space, and enhance audio performance in portable and space-constrained applications.

Featuring a mono-bridge or stereo configuration, the MAX9703ETJ+ offers designers the flexibility to use it in single-speaker mono applications or dual-speaker stereo setups. With its high-efficiency Class D operation, this audio amplifier is particularly well-suited for battery-powered devices, as it extends battery life by minimizing power loss through heat dissipation.

The MAX9703ETJ+ is capable of delivering up to 2 x 15W into 8Ω loads or 1 x 30W into a 4Ω load when configured as a mono-bridge amplifier, making it a robust choice for a wide range of audio applications. It operates over a 4.5V to 5.5V supply voltage range, which is ideal for systems powered by single lithium-ion cells or other standard power sources.

With its integrated click-and-pop suppression, the MAX9703ETJ+ ensures smooth turn-on and turn-off transitions, thereby reducing unwanted noise that can detract from the user experience. Additionally, it includes comprehensive protection features such as over-current protection, under-voltage lockout, thermal overload protection, and a DC output protection relay, which safeguard the IC and connected speakers from potential damage.

The MAX9703ETJ+ comes in a compact, 32-pin TQFN package with an exposed pad, which aids in thermal management. This small footprint allows for its use in space-constrained environments without compromising on power or sound quality.

Overall, the Maxim Integrated MAX9703ETJ+ stands out as an efficient, high-performance audio solution for designers looking to enhance the audio experience in their products. Its combination of power, efficiency, and integrated features makes it a versatile choice for portable audio devices, docking stations, multimedia speakers, and other applications where space and power are at a premium.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9614 $59.2280
48+ $2.4301 $116.6448
74+ $2.3539 $174.1886
102+ $2.2777 $232.3254
132+ $2.2026 $290.7432
176+ $1.9739 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess