Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Maximum) 6.5mV at 5V
Current - Input Bias (Maximum) 20μA at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 26mA
CMRR, PSRR 80dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 1.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX9691
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215437-MAX9691EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9691EPA CAD Model

Description

Maxim Integrated MAX9691EPA Overview

The MAX9691EPA is a high-performance, precision operational amplifier from Maxim Integrated, designed to cater to a wide array of applications that require low noise, high speed, and low distortion. This device is well-suited for professional audio equipment, test and measurement systems, and high-fidelity signal processing circuits where maintaining signal integrity is paramount.

Key Features

  • High-Speed Performance: The MAX9691EPA delivers fast settling times and high slew rates, ensuring that it can handle rapid changes in input signals without lag, making it ideal for high-speed data acquisition and video signal processing.
  • Low Distortion: With its low harmonic distortion, the MAX9691EPA provides clean amplification, preserving the original signal's integrity, which is critical for audio reproduction and precision instrumentation.
  • Low Noise: The device boasts a low-noise design, minimizing the addition of unwanted signals to the original input, thus ensuring a high signal-to-noise ratio (SNR).
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexibility in system design.
  • Dual Supply Operation: The MAX9691EPA is capable of operating from dual supplies, which is beneficial for applications requiring a balanced power supply to achieve maximum dynamic range.

Applications

  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Test and Measurement Systems
  • Signal Conditioning
  • Video Signal Processing

Package and Reliability

The MAX9691EPA comes in a DIP-8 package, which is a standard through-hole mounting configuration, ensuring easy integration into a wide range of electronic systems. This package type is robust and well-suited for applications where durability and reliability are essential. Maxim Integrated's commitment to quality means that the MAX9691EPA is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding environments.

For designers and engineers looking for an op-amp that offers precision without sacrificing speed or performance, the MAX9691EPA from Maxim Integrated stands out as a versatile and reliable choice.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention