EN
  • EN
  • DE

MAX9679ETG+

Part No MAX9679ETG+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description PROGRAMMABLE GAMMA REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Programmable Gamma, Reference Voltages
Applications Video Display
Control Interface I²C
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Base Product Number MAX9679
Standard Package 77 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707469-MAX9679ETG+
Ultra Librarian 3D Model Ultra Librarian MAX9679ETG+ CAD Model

Description

Maxim Integrated MAX9679ETG+ Overview

The MAX9679ETG+ is a highly integrated automotive display power and gamma buffer from Maxim Integrated, designed to drive thin-film transistor (TFT) panels in modern vehicle infotainment systems. This advanced IC incorporates a multitude of features that simplify the design process and enhance the reliability and functionality of automotive displays.

Key Features

  • Integrated Power Management: The device includes a step-up DC-DC converter, a positive analog supply LDO, and a negative analog supply charge pump, providing all necessary voltages for panel operation.
  • Gamma Reference Buffer: With its 14-channel gamma reference buffer, the MAX9679ETG+ ensures precise color and image control, which is crucial for high-quality display performance.
  • Temperature Range: Designed for the automotive environment, it operates over a wide temperature range from -40°C to +105°C, suitable for most in-vehicle conditions.
  • VCOM Amplifier: The integrated VCOM amplifier allows for fine-tuning of the common-mode voltage of the display, reducing flicker and improving image quality.
  • EEPROM: Onboard EEPROM enables the storage of gamma and VCOM settings, facilitating easy configuration and adjustments.
  • Flexibility: It supports a wide range of input voltages and provides multiple output voltage options, making it versatile for different display specifications.

Applications

The MAX9679ETG+ is ideal for automotive applications where reliable and high-quality display performance is required. This includes:

  • Navigation Systems
  • Instrument Clusters
  • Center Stack Displays
  • Rear-seat Entertainment Systems

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX9679ETG+ meets the stringent requirements of the automotive industry, including the AEC-Q100 standard for automotive integrated circuits. Its robust design and built-in safety features make it a trusted solution for automotive display applications.

In summary, the MAX9679ETG+ from Maxim Integrated is a complete and versatile solution for automotive display power management and gamma correction, delivering high performance and reliability in a wide range of in-vehicle infotainment systems.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0023 $90.0046
4+ $36.9242 $147.6968
5+ $35.7704 $178.8520
7+ $34.6165 $242.3155
9+ $33.4627 $301.1643
12+ $30.0011 $360.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess