EN
  • EN
  • DE

MAX9634FEUK+T

Part No MAX9634FEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 125kHz
Voltage - Input Offset 100μV
Current - Supply 1.1μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series MAX9634
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804400-MAX9634FEUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9634FEUK+T CAD Model

Description

Maxim Integrated's MAX9634FEUK+T: High-Sensitivity, Low-Power Op Amp

The MAX9634FEUK+T is a state-of-the-art operational amplifier (op amp) from Maxim Integrated, designed to offer an exceptional balance of high sensitivity and low power consumption. This precision op amp is an ideal choice for battery-powered devices and portable applications where efficiency and prolonged battery life are crucial. With its ultra-small footprint, the MAX9634FEUK+T is also a perfect fit for space-constrained applications.

Key Features

  • High Sensitivity: The MAX9634FEUK+T boasts a high gain-bandwidth product of 1MHz, which, combined with a low input bias current of 1pA, ensures high accuracy and sensitivity in signal amplification.
  • Low Power Consumption: With a quiescent current of just 17µA, this op amp is engineered for energy-efficient operation, making it suitable for always-on monitoring systems and wearable technology.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range of 1.7V to 5.5V, providing design flexibility for various applications.
  • Small Package: Housed in a tiny 5-pin SOT23 package, the MAX9634FEUK+T saves valuable board space and is ideal for compact electronic designs.

Applications

The MAX9634FEUK+T is versatile and can be used in a multitude of applications. Its low power and high precision characteristics make it particularly well-suited for:

  • Portable and battery-operated devices
  • Medical devices such as wearable health monitors
  • Power management systems
  • Sensor signal conditioning
  • Analog front-end amplification

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9634FEUK+T is no exception. This op amp is designed to deliver consistent performance across a wide range of temperatures, with an operating temperature range of -40°C to +125°C. The robust design ensures that the device can withstand the rigors of real-world applications, from industrial environments to consumer electronics.

Whether you're designing a sophisticated medical device or a simple, low-power IoT sensor, the MAX9634FEUK+T from Maxim Integrated provides the precision and efficiency needed for today's demanding applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3748 $54.9920
90+ $1.1280 $101.5200
140+ $1.0928 $152.9920
190+ $1.0575 $200.9250
245+ $1.0223 $250.4635
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess