EN
  • EN
  • DE

MAX9512ATE

Part No MAX9512ATE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO FILTER AMP 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 215906-MAX9512ATE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9512ATE CAD Model

Description

Maxim Integrated MAX9512ATE Video Filter Amplifier

The MAX9512ATE from Maxim Integrated is a high-performance video filter amplifier designed to deliver exceptional video quality with minimal power consumption. This advanced component is specifically engineered to meet the rigorous demands of video processing applications such as portable media players, automotive video systems, and video-enabled mobile devices.

At the heart of the MAX9512ATE lies a triple video filter that provides sharp, clear images by reducing noise and improving signal integrity. The integrated filters are capable of handling SD (Standard Definition) signals, making it an ideal solution for applications that require high-quality video playback on various display sizes.

One of the standout features of the MAX9512ATE is its low operating voltage, ranging from 2.7V to 3.6V, which ensures compatibility with a wide array of low-voltage systems while maintaining power efficiency. This makes the MAX9512ATE an excellent choice for battery-powered devices where long operation times are crucial.

The device offers a high degree of flexibility through its programmable filter characteristics. Users can easily adjust the filter cutoff frequency to match the specific requirements of their video signals, ensuring optimal performance across different video standards and resolutions.

Maxim Integrated has also designed the MAX9512ATE with ease of integration in mind. The compact 16-pin TQFN (Thin Quad Flat No-lead) package allows for a reduced footprint on the PCB, saving valuable space in space-constrained applications. Moreover, the device's simple interface ensures a straightforward connection to the video source and display components.

For enhanced reliability, the MAX9512ATE incorporates robust electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes that can occur during handling and operation. This feature significantly increases the longevity and durability of the component in real-world usage scenarios.

In summary, the Maxim Integrated MAX9512ATE Video Filter Amplifier is a versatile, high-quality solution for video signal enhancement. With its low power consumption, programmable filter settings, and compact design, it stands out as a top choice for designers seeking to upgrade their video processing capabilities.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess