EN
  • EN
  • DE

MAX9511CEG+T

Part No MAX9511CEG+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC RGBHV DRIVER 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Driver
Number of Circuits 3
Slew Rate 1100 V/μs
Operating Supply Current 38mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 144750-MAX9511CEG+T
Ultra Librarian 3D Model Ultra Librarian MAX9511CEG+T CAD Model

Description

Maxim Integrated's MAX9511CEG+T Video Amplifier

The MAX9511CEG+T from Maxim Integrated is a high-performance, low-power, direct-drive video amplifier that is ideally suited for portable and compact video applications. This sophisticated component is designed to simplify the design process for video signal conditioning, offering a blend of features that enhance video performance and quality.

Key Features

  • DirectDrive Technology: The MAX9511CEG+T incorporates Maxim's proprietary DirectDrive technology, which eliminates the need for an external DC-blocking capacitor. This not only reduces component count but also saves board space and minimizes design complexity.
  • High-Quality Video Amplification: This video amplifier is capable of driving standard-definition (SD) video signals with excellent linearity and low noise, ensuring a clear and stable video output.
  • Low Power Consumption: Designed for battery-powered devices, the MAX9511CEG+T is optimized for low power consumption, making it an ideal choice for portable applications where power efficiency is crucial.
  • Flexible Power Supply: The device operates from a single 2.7V to 3.6V power supply, providing compatibility with a wide range of portable electronics without the need for complex power management.

Applications

  • Portable DVD Players
  • Personal Media Players
  • Video-Enabled Mobile Devices
  • Security Cameras
  • Video Conferencing Systems

Package and Reliability

The MAX9511CEG+T comes in a compact 24-pin QSOP package, which is not only space-efficient but also offers a reliable connection for printed circuit boards. Maxim Integrated ensures high reliability and performance consistency, which is vital for maintaining the integrity of video applications.

Summary

With its combination of DirectDrive technology, high-quality video amplification, low power consumption, and a flexible power supply, the MAX9511CEG+T stands out as a top choice for designers looking to enhance their video applications. Whether it's for personal entertainment or professional video systems, this video amplifier from Maxim Integrated offers a solution that is both efficient and effective.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7743 $71.0972
8+ $14.5842 $116.6736
13+ $14.1291 $183.6783
17+ $13.6729 $232.4393
22+ $13.2178 $290.7916
30+ $11.8503 $355.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess