EN
  • EN
  • DE

MAX9375EUA-T

Part No MAX9375EUA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830049-MAX9375EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX9375EUA-T CAD Model

Description

The MAX9375EUA-T from Maxim Integrated is a high-performance differential LVPECL-to-LVTTL/LVCMOS translator designed to convert low-voltage positive emitter-coupled logic (LVPECL) signals to low-voltage transistor-transistor logic (LVTTL) or low-voltage complementary metal-oxide-semiconductor (LVCMOS) levels. This device is particularly suitable for applications requiring high-speed signal processing and level translation in communication, computing, and networking systems.

Key Features:

  • High-Speed Operation: The MAX9375EUA-T operates at frequencies up to 250MHz, making it ideal for high-speed applications.
  • Low Voltage: This translator is designed for a 3.3V power supply, which is typical for LVTTL/LVCMOS logic levels, ensuring compatibility with modern digital systems.
  • Differential Inputs: The device accepts differential LVPECL input signals, providing improved noise immunity and signal integrity over single-ended solutions.
  • Flow-Through Pinout: A flow-through pinout simplifies PCB layout by allowing input and output pins to be placed on opposite sides of the device, minimizing trace crossings.
  • Power-Saving Function: An on-chip power-down feature significantly reduces power consumption when the translator is not in use.
  • Robust ESD Protection: The MAX9375EUA-T is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device from potential damage during handling and operation.

Applications:

  • Telecommunications Equipment
  • Data Communication Systems
  • Networking Equipment
  • Base Stations
  • Test and Measurement Instruments
  • High-Speed Data Acquisition

The MAX9375EUA-T comes in a compact 8-pin µMAX package, offering a space-saving solution for systems where board real estate is at a premium. Its industrial operating temperature range of -40°C to +85°C ensures reliable performance in demanding environments. With its combination of speed, low power, and robust design, the MAX9375EUA-T is an excellent choice for designers looking to interface between different logic families seamlessly.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,146 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess