EN
  • EN
  • DE

MAX9360EKA+T

Part No MAX9360EKA+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Level Translator CMOS/LVTTL to ECL/LVECL 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Logic Function Translator
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Propagation Delay 800 ps
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075843-MAX9360EKA+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9360EKA+T CAD Model

Description

Maxim Integrated MAX9360EKA+T - High-Speed Comparator

The MAX9360EKA+T from Maxim Integrated is a high-performance, low-power, single high-speed comparator with a latch function and differential inputs. Designed for systems requiring high speed with minimal power consumption, this device is ideal for a wide range of applications, including zero-crossing detectors, high-speed signal processing, window comparators, and pulse-width modulation (PWM) circuits.

Key Features

  • Fast Propagation Delay: The MAX9360EKA+T boasts an impressive propagation delay of typically 2.5ns, ensuring rapid response times in critical applications.
  • Low Power Consumption: With a quiescent current of just 3.5mA, this comparator is optimized for power-sensitive designs.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various system voltages.
  • Differential Inputs: The comparator features differential inputs, which enhance noise immunity and allow for precise threshold setting.
  • Latch Function: The inclusion of a latch function enables the device to retain the output state, which is useful for implementing memory and timing functions within a circuit.
  • Small Footprint: Packaged in a space-saving 8-pin SOT23, the MAX9360EKA+T is suitable for compact designs where board space is at a premium.

Applications

The versatile nature of the MAX9360EKA+T makes it suitable for various applications across multiple industries. It can be used in:

  • High-speed data acquisition systems
  • Communication systems
  • Automated test equipment (ATE)
  • Medical devices
  • Portable battery-powered devices
  • Logic signal interfacing

With its robust feature set and Maxim Integrated's reputation for quality, the MAX9360EKA+T is a reliable choice for designers looking to incorporate a high-speed comparator into their electronic designs.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess