EN
  • EN
  • DE

MAX9032AUA+

Part No MAX9032AUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.008μA at 5V
Current - Quiescent (Maximum) 55μA
CMRR, PSRR 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX9032
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707211-MAX9032AUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9032AUA+ CAD Model

Description

Maxim Integrated MAX9032AUA+ Dual Comparator

The MAX9032AUA+ from Maxim Integrated is a high-performance, low-power dual comparator that offers a perfect solution for a wide range of applications requiring precise voltage comparison. This device is part of Maxim's extensive comparator family, known for their reliability and efficiency.

The MAX9032AUA+ operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, making it versatile for both single and split power supply operations. Its low supply current of just 9µA per comparator (typical at +5V) is a significant advantage for power-sensitive applications.

This comparator features a fast propagation delay of only 4µs (typical), which allows for quick response times in systems where timing is critical. The MAX9032AUA+ has a common-mode input voltage range that extends from the negative supply rail to within 1.3V of the positive supply, providing the user with a broad range to work with.

Designed with precision in mind, the MAX9032AUA+ boasts a low input offset voltage of ±1mV (max) and an input bias current of 1pA (typical), ensuring accurate comparisons and minimal error. This makes it ideal for precision applications such as window comparators, threshold detectors, and level translators.

The compact 8-pin µMAX package of the MAX9032AUA+ makes it suitable for space-constrained applications. Its industry-standard pin configuration allows for easy integration into existing designs without the need for significant layout changes.

Additional features of the MAX9032AUA+ include the capability to drive ±8mA of output sink current, which is useful for directly driving LEDs or interfacing with digital logic levels. The device also offers a push-pull output stage, eliminating the need for an external pull-up resistor and simplifying design.

With its combination of low power consumption, high precision, and small footprint, the MAX9032AUA+ is an excellent choice for portable devices, battery-operated equipment, and other applications where power efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6979 $59.3215
205+ $0.5726 $117.3830
315+ $0.5548 $174.7620
435+ $0.5368 $233.5080
560+ $0.5190 $290.6400
745+ $0.4652 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,678 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess