EN
  • EN
  • DE

MAX8869EUE50-T

Part No MAX8869EUE50-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830030-MAX8869EUE50-T
Ultra Librarian 3D Model Ultra Librarian MAX8869EUE50-T CAD Model

Description

The MAX8869EUE50-T is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This component is engineered to deliver a fixed output voltage of 5.0V with an impressive accuracy of ±1%, making it an ideal choice for sensitive electronic applications that require a stable power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy (±1%)
  • Output Current: Capable of delivering up to 500mA of continuous output current
  • Low Dropout: Offers a low dropout voltage, enabling operation close to the input voltage and thus maximizing efficiency
  • Thermal Protection: Integrated thermal-shutdown feature protects the device from overheating, ensuring reliable operation and longevity
  • Package Type: Available in a TSSOP-16 package, providing a compact solution for space-constrained applications

Applications

The MAX8869EUE50-T is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Battery-Powered Equipment
  • Microprocessor/ASIC Power Supplies
  • Wireless and DSL Modems

Performance and Durability

This voltage regulator is designed for optimal performance in demanding environments. It operates over a wide temperature range and is characterized by its low quiescent current, which extends battery life in portable applications. The MAX8869EUE50-T's robust design ensures stable operation even under varying load and input voltage conditions.

Ordering Information

The MAX8869EUE50-T comes in tape and reel packaging, denoted by the '-T' suffix, facilitating easy integration into automated manufacturing processes. For additional information or to place an order, please consult Maxim Integrated's official distributors or visit their website.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess