EN
  • EN
  • DE

MAX8834YEWP+T

Part No MAX8834YEWP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 16MA 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 3.7 V to 5.2 V
Channel Output Current 16mA, 750mA (Flash)
Frequency 2MHz
Dimming I2C
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-WLP (2.52x2.08)
Win Source Part Number 088354-MAX8834YEWP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8834YEWP+T CAD Model

Description

Maxim Integrated's MAX8834YEWP+T: High-Efficiency LED Driver

The MAX8834YEWP+T is a cutting-edge LED driver integrated circuit developed by Maxim Integrated, designed to deliver high efficiency and reliability for powering LEDs. This advanced driver IC is particularly suitable for portable applications where power efficiency and compactness are crucial. It provides a flexible and robust solution for driving single or multiple LEDs in series, making it an ideal choice for a wide range of lighting applications.

Constructed with Maxim's proprietary technology, the MAX8834YEWP+T operates from a 2.5V to 5.5V input voltage range, making it versatile for use with various power sources. It is capable of driving up to 26V of LED string voltage, which allows for the operation of multiple LEDs in series, ensuring consistent brightness and color uniformity across the LEDs.

The device features an integrated switch-mode regulator with a high switching frequency that enables the use of small, low-profile inductors and capacitors, thus minimizing the overall footprint of the power supply circuitry on the PCB. This is particularly beneficial for space-constrained applications such as smartphones, tablets, and other portable electronic devices.

One of the key attributes of the MAX8834YEWP+T is its ability to provide a constant current to the LEDs, which is essential for maintaining stable light output and maximizing the lifespan of the LEDs. The driver also includes built-in protection features such as overvoltage protection, thermal shutdown, and open/short LED detection, which safeguard the circuit and the LEDs from potential damage due to abnormal operating conditions.

The MAX8834YEWP+T is available in a compact, 20-pin WLP (Wafer-Level Package) that is optimized for thermal performance and space-saving on the PCB. This packaging, combined with its high efficiency and integrated features, makes the MAX8834YEWP+T an excellent choice for designers looking to enhance the performance and longevity of their LED lighting solutions.

In summary, Maxim Integrated's MAX8834YEWP+T LED driver is a high-performance, efficient, and compact solution for modern lighting applications. It offers designers the flexibility, protection, and efficiency needed to create advanced, reliable, and energy-conscious LED lighting systems.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8356 $52.5204
21+ $4.7882 $100.5522
33+ $4.6386 $153.0738
45+ $4.4890 $202.0050
58+ $4.3393 $251.6794
78+ $3.8904 $303.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess