EN
  • EN
  • DE

MAX876AEPA

Part No MAX876AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.03%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 18µVp-p
Noise - 10Hz to 10kHz 29µVrms
Voltage - Input 20V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX876
Standard Package 253 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632508-MAX876AEPA
Ultra Librarian 3D Model Ultra Librarian MAX876AEPA CAD Model

Description

The MAX876AEPA is a high-quality, precision voltage reference from Maxim Integrated, designed to offer both accuracy and stability for demanding applications. This device is part of a series that is renowned for its low dropout voltage and low power operation, making it an ideal choice for battery-powered devices and portable instruments.

Key Features

  • Precision Voltage: The MAX876AEPA provides a precise output voltage, ensuring reliable performance for critical applications where voltage accuracy is paramount.
  • Low Dropout Voltage: This voltage reference features a low dropout voltage, allowing it to function correctly even when the supply voltage is very close to the output voltage, which is beneficial for low-voltage operations.
  • Low Power Consumption: It is designed for energy efficiency, which is especially important for battery-operated devices where power conservation extends operational life.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Package Type: The MAX876AEPA comes in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into a variety of circuit designs.

Applications

This voltage reference is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Equipment
  • Precision Regulators
  • Analog-to-Digital and Digital-to-Analog Converters

Technical Specifications

The MAX876AEPA offers a stable and precise output voltage with a typical temperature coefficient of just 20ppm/°C. The device operates from a +4.5V to +11V supply, providing a +2.5V output, and consumes a low quiescent current. Additionally, it is capable of sourcing or sinking up to 20mA of load current, making it versatile for a variety of applications.

With its combination of precision, low power consumption, and ease of use, the MAX876AEPA voltage reference from Maxim Integrated stands out as a reliable component for any design requiring a stable voltage source.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess