The MAX875BCP is a precision, low-power, low-voltage, CMOS voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for high-performance analog-to-digital (A/D) and digital-to-analog (D/A) converters, precision voltage regulators, and other integrated circuits that require a precise reference voltage.
The MAX875BCP operates from a +2.7V to +5.5V supply voltage, making it ideal for battery-powered applications and portable devices. It features a typical output voltage of 2.5V, which is factory-trimmed to a high level of accuracy. The output voltage has an initial accuracy of ±0.2% and a temperature coefficient of just 20ppm/°C, ensuring reliable performance over the entire operating temperature range of -40°C to +85°C.
One of the key advantages of the MAX875BCP is its low quiescent current of only 125µA, which helps to extend battery life in portable applications. Additionally, the device is capable of sourcing or sinking up to 20mA of output current, providing flexibility in a variety of design configurations.
The MAX875BCP comes in an 8-pin DIP package, which is not only easy to handle but also compatible with standard breadboards and sockets for rapid prototyping. It is also available in a compact SO package, suitable for space-constrained applications.
Maxim Integrated has designed the MAX875BCP with several features to ensure robust operation. It includes short-circuit protection and thermal shutdown, which protect the device under abnormal conditions. Furthermore, the low dropout voltage ensures that the reference remains stable even with a minimal difference between the input and output voltages.
In summary, the MAX875BCP is a high-quality, reliable voltage reference that combines precision, low power consumption, and ease of use. It is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.