Product Overview: MAX8736AGTL+T from Maxim Integrated
The MAX8736AGTL+T is a highly integrated power-supply controller from Maxim Integrated, designed to deliver efficient and reliable power management solutions for notebook computers and other portable electronics. It is a versatile component that addresses the needs of modern, power-sensitive applications by providing multiple regulated outputs through its sophisticated circuitry.
Key Features
- Multi-Phase Buck Converter: The MAX8736AGTL+T employs a multi-phase buck converter design, which significantly improves efficiency and reduces thermal stress on components by evenly distributing power.
- Integrated MOSFET Drivers: This device includes built-in MOSFET drivers, which reduce external component count and simplify the design process.
- Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current, helping to maintain optimal system performance while minimizing power loss.
- Quick-PWM™ Mode: The Quick-PWM™ mode provides an instantaneous response to fast load current changes, ensuring stable operation during dynamic load conditions.
- Power-Save Mode: To increase efficiency at light loads, the MAX8736AGTL+T features a power-save mode that reduces switching losses by lowering the switching frequency.
Applications
The MAX8736AGTL+T is ideal for a variety of applications that require efficient power management, including:
- Notebook Computers
- Portable Electronics
- Netbooks and Ultrabooks
Technical Specifications
- Package: 40-Pin Thin QFN
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: Suitable for 3- or 4-cell lithium-ion batteries
- High-Efficiency Operation: Optimized for CPU core power supplies
The MAX8736AGTL+T is a testament to Maxim Integrated's commitment to providing advanced power management solutions. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the performance and efficiency of their power supply systems.