EN
  • EN
  • DE
  • IT

MAX8695G

Part No MAX8695G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215244-MAX8695G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8695G CAD Model

Description

The MAX8695G from Maxim Integrated is a highly integrated power management integrated circuit (PMIC) designed to deliver efficient power solutions for compact and power-sensitive applications. This versatile IC is particularly well-suited for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX8695G offers high efficiency through its advanced power management architecture, which helps to prolong battery life in portable devices.
  • Multiple Output Channels: It features multiple regulated output channels, each of which can be independently controlled and configured to meet the specific needs of the application.
  • Small Footprint: Designed with a compact form factor, the MAX8695G is ideal for space-constrained applications, allowing for more design flexibility.
  • Integrated Functionality: The device includes additional functions such as a charge pump and a backlight driver, reducing the need for external components.

Applications

  • Smartphones
  • Tablets
  • Wearable Technology
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications

The MAX8695G operates over a wide input voltage range, making it suitable for a variety of battery chemistries. Its integrated circuits are designed to minimize quiescent current, further enhancing battery life. The device also features built-in protection mechanisms such as over-temperature and over-current protection, ensuring reliable operation under a range of conditions.

Design Support

Maxim Integrated provides comprehensive design support for the MAX8695G, including detailed datasheets, application notes, and reference designs. This support helps designers to rapidly integrate the PMIC into their projects and bring products to market faster.

Overall, the MAX8695G is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its combination of efficiency, integrated features, and design support makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.4463
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess