EN
  • EN
  • DE
  • IT

MAX8692YETL+

Part No MAX8692YETL+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215240-MAX8692YETL+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8692YETL+ CAD Model

Description

Maxim Integrated MAX8692YETL+ Power Management IC

The MAX8692YETL+ from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern portable electronics. This advanced IC is engineered to provide a reliable power solution for applications such as smartphones, tablets, and other handheld devices where energy efficiency and space conservation are critical.

The MAX8692YETL+ boasts an impressive array of features that make it an ideal choice for power regulation tasks. It integrates multiple DC-DC converters, each optimized for high efficiency across a wide range of load conditions. This ensures that the device can maintain optimal performance while prolonging battery life, which is essential for portable applications.

One of the key advantages of the MAX8692YETL+ is its small form factor. Housed in a tiny TQFN-EP package, it occupies minimal board space, allowing designers to maximize the functionality of their products without compromising on size. This compact design is particularly beneficial for wearable technology and other space-constrained gadgets.

The PMIC operates over a broad input voltage range, accommodating various battery technologies and configurations. Its flexible power sequencing capabilities enable designers to tailor the power-up and power-down sequences to the specific needs of their system, ensuring smooth operation and interoperability with other components.

Furthermore, the MAX8692YETL+ includes built-in safety features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions.

Overall, the MAX8692YETL+ is a testament to Maxim Integrated's commitment to delivering high-performance, space-saving power management solutions. Its integration of multiple power regulators into a single package, combined with its advanced features and protections, makes it an excellent choice for designers looking to enhance the efficiency and reliability of their portable and compact electronic devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
EliteMT
Lowest to $1.5071
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
EliteMT
Lowest to $4.2044
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6156 $65.0808
44+ $2.9676 $130.5744
68+ $2.8744 $195.4592
94+ $2.7813 $261.4422
121+ $2.6893 $325.4053
161+ $2.4112 $388.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess