EN
  • EN
  • DE

MAX8630ZETD25+T

Part No MAX8630ZETD25+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 207594-MAX8630ZETD25+T
Ultra Librarian 3D Model Ultra Librarian MAX8630ZETD25+T CAD Model

Description

Maxim Integrated MAX8630ZETD25+T LED Driver

The MAX8630ZETD25+T from Maxim Integrated is a highly efficient, integrated power-management and white-LED (WLED) driver IC, designed to cater to the demanding requirements of portable applications. This compact and versatile component is ideal for driving WLEDs used in backlighting LCD displays in portable devices such as smartphones, tablets, and handheld gaming consoles.

Key Features

  • High Efficiency: The MAX8630ZETD25+T boasts a high efficiency rate, with a 1x/1.5x/2x charge pump that efficiently drives up to six WLEDs in series, ensuring extended battery life for portable devices.
  • Adjustable Brightness: With an integrated 32-step dimming control, this driver allows for precise brightness adjustment, enhancing the user experience by providing optimal viewing in various lighting conditions.
  • Low Profile: Housed in a slim TQFN package, the driver's low profile design makes it suitable for the increasingly thin form factors of modern portable electronics.
  • Thermal Protection: Built-in thermal-shutdown protection ensures the device operates within safe temperature ranges, protecting both the driver and the LEDs from potential damage due to overheating.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.6V to 5.5V, accommodating the varying power requirements of different portable devices and battery technologies.

Applications

  • Mobile Phones
  • Personal Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Devices Requiring LCD Backlighting

The MAX8630ZETD25+T is not only a robust solution for driving WLED backlights but also features a small footprint and low external component count, making it an excellent choice for designers looking to maximize space and power efficiency in their portable device designs. With Maxim Integrated's reputation for quality and reliability, this LED driver ensures a high-performance backlighting solution that enhances the end-user's visual experience while maintaining energy efficiency.

For detailed specifications and application support, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6034 $63.0170
12+ $10.3407 $124.0884
18+ $10.0185 $180.3330
24+ $9.6951 $232.6824
31+ $9.3717 $290.5227
42+ $8.4026 $352.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess