EN
  • EN
  • DE

MAX86150

Part No MAX86150
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706833-MAX86150
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX86150 CAD Model

Description

Maxim Integrated's MAX86150 Integrated PPG and ECG Biosensor Module

The MAX86150 from Maxim Integrated stands out as a state-of-the-art biosensor module, meticulously designed to deliver precise and simultaneous Photoplethysmogram (PPG) and Electrocardiogram (ECG) measurements. This advanced sensor is an ideal choice for wearable health monitoring devices, offering a compact and power-efficient solution for tracking cardiac functions.

At the core of the MAX86150 lies a highly integrated optical sensor that includes LEDs, photodetectors, and an analog front-end (AFE) to provide pulse oximetry and heart rate signals. The sensor's PPG technology utilizes green and infrared (IR) LEDs to measure the differential absorption of light by the blood, thus calculating the blood volume changes and deriving the heart rate and oxygen saturation levels.

In addition to the PPG capabilities, the MAX86150 incorporates an ECG feature, which measures the electrical activity of the heart. This is achieved through a dedicated ECG channel that amplifies and filters the biopotential signals from the heart, allowing for a detailed analysis of the heart's rhythm and detecting any irregularities such as arrhythmias.

The integration of both PPG and ECG in a single module makes the MAX86150 a highly efficient solution for continuous, non-invasive monitoring. The device is optimized for low-power performance, making it suitable for battery-operated applications where longevity is critical. Its small form factor also allows for seamless integration into compact devices such as smartwatches, fitness trackers, and other wearable technology.

Furthermore, the MAX86150 is supported by Maxim Integrated's advanced algorithms, which help in reducing noise and improving the accuracy of the measurements. The module's robust design ensures reliable performance even in the presence of motion artifacts, which is a common challenge in wearable devices.

With its combination of features, the MAX86150 provides developers with a versatile and accurate biosensor platform, paving the way for innovative health monitoring applications that can enhance the quality of life for users worldwide.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess