EN
  • EN
  • DE

MAX8577EUB+T

Part No MAX8577EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 28 V
Frequency - Switching 200kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 706803-MAX8577EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8577
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX8577EUB+T CAD Model

Description

Maxim Integrated MAX8577EUB+T Voltage Regulator

The MAX8577EUB+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for space-constrained applications. This compact and efficient component is ideal for portable electronics, where maintaining battery life while delivering a stable power supply is crucial.

Key Features

  • Adjustable Output: The MAX8577EUB+T offers an adjustable output voltage range, allowing for flexibility in various applications. Designers can set the output to the desired voltage level to meet specific circuit requirements.
  • Low Dropout: With a low dropout voltage, this regulator can maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system and prolonging battery life in portable devices.
  • High Accuracy: The output voltage is precise, with a high accuracy level, ensuring reliable performance for sensitive electronic circuits.
  • Thermal Protection: The device includes thermal overload protection, safeguarding the regulator and the attached components from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and downstream components in the event of a fault or overload condition.
  • Package: It is offered in a small, 10-pin µMAX package, which is suitable for applications with limited PCB space.

Applications

The MAX8577EUB+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF circuits
  • Power supplies for DSPs and microcontrollers
  • Notebook computers
  • Consumer electronics

This voltage regulator from Maxim Integrated is a reliable choice for designers looking to balance performance with space constraints. Its combination of adjustable output, low dropout, and protection features make it a solid foundation for stable power delivery in a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9303 $57.9090
65+ $1.5839 $102.9535
100+ $1.5344 $153.4400
135+ $1.4849 $200.4615
175+ $1.4354 $251.1950
235+ $1.2869 $302.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,379 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess