EN
  • EN
  • DE

MAX845ESA+G55

Part No MAX845ESA+G55
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX845
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 925679-MAX845ESA+G55
Ultra Librarian 3D Model Ultra Librarian MAX845ESA+G55 CAD Model

Description

Maxim Integrated MAX845ESA+G55 Monolithic Charge-Pump Voltage Converter

The MAX845ESA+G55 from Maxim Integrated is a versatile and efficient monolithic charge-pump voltage converter designed to provide a reliable solution for voltage level conversion in a variety of electronic applications. This compact device is ideal for converting a positive voltage in the range of +4.5V to +5.5V to a corresponding negative voltage, making it an essential component for systems that require a dual power supply from a single positive supply source.

Encased in an 8-pin SOIC package, the MAX845ESA+G55 offers a simple and cost-effective way to generate a negative voltage without the need for inductors, thereby reducing the overall design complexity and saving on board space. The device is capable of delivering up to 25mA of output current with excellent power efficiency, making it suitable for portable and battery-powered devices where power conservation is crucial.

One of the key features of this charge-pump voltage converter is its high-frequency operation at 45kHz. This allows for the use of small, low-cost capacitors while minimizing output voltage ripple, ensuring a clean and stable negative voltage supply. Furthermore, the MAX845ESA+G55 includes built-in thermal overload protection, which safeguards the device and the system from damage due to excessive temperatures.

With its wide operating temperature range of -40°C to +85°C, the MAX845ESA+G55 is engineered to perform reliably in harsh environments, making it an excellent choice for industrial, automotive, and telecommunications applications. Its simple external circuitry requirements and ease of integration into existing designs also make it a popular choice among engineers and designers looking to streamline their power supply solutions.

Whether you're designing a new product or upgrading an existing one, the Maxim Integrated MAX845ESA+G55 charge-pump voltage converter is a robust and efficient choice that promises to deliver consistent performance and help you achieve a compact and effective design.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess