EN
  • EN
  • DE

MAX814KESA+

Part No MAX814KESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706646-MAX814KESA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX814
Introduction Date June 01, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX814KESA+ CAD Model

Description

The MAX814KESA+ is a compact and efficient voltage supervisor integrated circuit (IC) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This small, yet powerful IC ensures reliable operation of microprocessors (μPs), microcontrollers (MCUs), and other voltage-sensitive devices by monitoring their power supplies.

The MAX814KESA+ is housed in a space-saving 8-pin SO package, which is suitable for surface-mount technology (SMT) and offers a streamlined solution for printed circuit board (PCB) design. The device features a precise factory-set voltage threshold, which triggers a reset signal when the monitored voltage falls below this critical level. This reset signal is maintained for a minimum of 140ms after the voltage returns to an acceptable level, ensuring that the system has adequate time to stabilize before resuming operation.

With its wide operating voltage range, the MAX814KESA+ can accommodate various applications, supporting supply voltages from 1.2V up to 5.5V. This versatility makes it an ideal choice for portable devices, consumer electronics, and any system requiring a dependable power-on reset or voltage supervision function.

Additional features of the MAX814KESA+ include a debounced manual reset input, allowing for an external override of the reset signal, which can be useful for testing or manual system resets. The device also offers a low quiescent current, which is essential for battery-powered applications where power conservation is critical.

The MAX814KESA+ is characterized by its robustness and reliability, with built-in immunity to short voltage transients, which enhances system stability and prevents false triggering. Its temperature range of -40°C to +85°C ensures operation in a variety of environmental conditions, making it a reliable choice for industrial and automotive applications as well.

In summary, the MAX814KESA+ from Maxim Integrated is a highly reliable voltage supervisor IC that provides essential protection to sensitive electronic systems, ensuring that they operate within their specified voltage ranges and recover gracefully from power disturbances.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0661 $56.4627
16+ $6.6183 $105.8928
24+ $6.4115 $153.8760
33+ $6.2047 $204.7551
42+ $5.9979 $251.9118
56+ $5.3774 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess