Product Overview: MAX813LCSA-T by Maxim Integrated
The MAX813LCSA-T is a sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This device is engineered to improve the reliability of power-sensitive digital systems by providing essential functions such as power-on reset control, watchdog timer, and manual reset capability.
Key Features
- Power-On Reset: The MAX813LCSA-T generates a reset signal whenever the supply voltage falls below a preset threshold, ensuring that the µP starts in a known state. This feature is critical for preventing erroneous operation at power-up.
- Watchdog Timer: To prevent system hangs and malfunctions, the integrated watchdog timer monitors the system activity and generates a system reset if the µP fails to provide regular kicking signals within a specific time frame.
- Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing an additional layer of control for system maintenance or debugging purposes.
- Low Power Consumption: The MAX813LCSA-T is designed for low-power operation, making it an ideal choice for battery-operated and portable devices where power efficiency is paramount.
- Compact Package: Available in an 8-pin SOIC package, the device requires minimal board space and is suitable for high-density PCB designs.
Applications
The MAX813LCSA-T is versatile and can be used in various applications that require reliable system monitoring and reset functions. Common applications include:
- Microprocessor-based systems
- Computers and servers
- Embedded controllers
- Portable and battery-powered equipment
Technical Specifications
The device operates over a wide voltage range and has several noteworthy technical specifications:
- Supply Voltage Range: 1.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Reset Timeout: Typically 200ms
- Watchdog Timeout: Typically 1.6s
With these features and specifications, the MAX813LCSA-T from Maxim Integrated stands out as a reliable solution for system management in demanding applications.