EN
  • EN
  • DE

MAX787CCK

Part No MAX787CCK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 5V/3.3V/3V 5A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214608-MAX787CCK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX787CCK CAD Model

Description

Introducing the MAX787CCK from Maxim Integrated

The MAX787CCK is a high-performance, precision voltage regulator chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to meet the stringent power requirements of complex electronic systems, offering both reliability and efficiency for a wide range of applications.

Key Features:

  • Stable Output: The MAX787CCK provides a highly stable and accurate output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: Designed with a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output voltage difference, making it ideal for battery-powered devices where efficiency is paramount.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across various applications and allowing for fine-tuning in precision systems.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thus enhancing its longevity and reliability.
  • Low Quiescent Current: It boasts a low quiescent current, which reduces power consumption when in standby mode, contributing to the overall energy efficiency of the end product.

Applications:

The versatile nature of the MAX787CCK makes it suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Medical devices
  • Automotive electronics

Quality and Reliability:

Maxim Integrated's commitment to quality ensures that the MAX787CCK voltage regulator is manufactured to the highest standards. Each unit undergoes rigorous testing to ensure it meets the required specifications for performance and reliability. With this commitment, users can trust that the MAX787CCK will deliver stable and reliable power management in their critical applications.

Whether you are designing a new system or upgrading an existing one, the MAX787CCK from Maxim Integrated is an excellent choice for a wide range of power regulation needs. Its combination of features, performance, and reliability makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1656 $81.4968
6+ $22.2903 $133.7418
9+ $21.5939 $194.3451
12+ $20.8974 $250.7688
15+ $20.2010 $303.0150
20+ $18.1104 $362.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess