EN
  • EN
  • DE
  • IT

MAX783EBX

Part No MAX783EBX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Triple-Output Power-Supply Controller for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214601-MAX783EBX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX783EBX CAD Model

Description

The MAX783EBX from Maxim Integrated is a high-performance, power-management integrated circuit designed to cater to a wide range of applications requiring efficient power conversion and regulation. This advanced component is engineered to provide a reliable power solution for systems that demand high efficiency, accuracy, and compactness.

Key Features

  • High Efficiency: The MAX783EBX is optimized for high-efficiency operation, which minimizes power loss and heat generation, thereby extending the battery life of portable devices.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage to meet the specific requirements of various applications, ensuring compatibility with different system voltages.
  • Low Quiescent Current: Its low quiescent current consumption contributes to the overall energy-saving features of the device, making it ideal for battery-powered applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device and the system from potential damage due to overheating.
  • Small Form Factor: The compact size of the MAX783EBX makes it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX783EBX makes it suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery Management Systems
  • Consumer Electronics

Technical Specifications

The MAX783EBX comes with a set of technical specifications that ensure its performance in demanding conditions:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable to the required level
  • Output Current Capability: Specified in the datasheet
  • Package Type: Provided in a compact package for easy integration

In conclusion, the MAX783EBX from Maxim Integrated is a robust power management solution that combines efficiency, flexibility, and protection features to meet the needs of modern electronic devices. Its adaptability across various applications makes it a go-to component for designers looking to enhance the performance of their power-sensitive products.

You May Also Be Interested in

EliteMT
Lowest to $3.8356
ESMT
Lowest to $1.2146
ESMT
Lowest to $1.4463
EliteMT
Lowest to $4.2044
Omron
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess