EN
  • EN
  • DE

MAX7463USA+

Part No MAX7463USA+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 8SOIC / Video Buffers, Filters IC NTSC, PAL 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Buffers, Filters
Applications Consumer Video
Standards NTSC, PAL
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX7463
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 486995-MAX7463USA+
Ultra Librarian 3D Model Ultra Librarian MAX7463USA+ CAD Model

Description

The MAX7463USA+ is a high-performance video filter amplifier from Maxim Integrated, designed to provide a comprehensive solution for video applications requiring clean and stable signal processing. This integrated circuit is part of Maxim's extensive line of analog and mixed-signal products, known for their quality and reliability.

Key Features

  • Integrated Lowpass Filter: The device features a 5th-order, lowpass filter that is ideal for anti-aliasing or reconstruction in video applications. Its sharp cutoff characteristics ensure that unwanted high-frequency noise is effectively suppressed, delivering a clearer video signal.
  • High-Quality Video Amplification: With a flat passband out to 10MHz, the MAX7463USA+ maintains signal integrity, ensuring high-quality video amplification without compromising the original signal.
  • Flexibility: The device offers a fixed gain of +2V/V, which simplifies the design by eliminating the need for external gain-setting components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7463USA+ operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Compact Packaging: The MAX7463USA+ comes in a small 8-pin SOP package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX7463USA+ makes it a perfect choice for a wide range of video applications, including:

  • Video Signal Noise Reduction
  • CCTV and Surveillance Systems
  • Video Playback and Recording Systems
  • Set-Top Boxes
  • Personal Video Recorders

Technical Specifications

  • Supply Voltage: 4.5V to 11V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 8-pin SOP

In summary, the MAX7463USA+ from Maxim Integrated is a sophisticated and reliable choice for designers looking to enhance their video systems with superior filtering and amplification. Its integrated features and compact design make it an efficient and space-saving solution for modern video applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess