EN
  • EN
  • DE

MAX7452ESA+T

Part No MAX7452ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC CONDITIONER VIDEO 8-SOIC / Video Signal Conditioner 8-Pin SOIC EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Conditioner
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 022103-MAX7452ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX7452
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7452ESA+T CAD Model

Description

Maxim Integrated MAX7452ESA+T Video Filter Amplifier

The MAX7452ESA+T from Maxim Integrated is a high-quality video filter amplifier designed to provide top-notch video signal conditioning for a wide range of applications. This compact, single-channel device integrates a fifth-order lowpass filter and a fixed gain of +6dB, which makes it an ideal solution for anti-aliasing or reconstruction filtering in video systems.

The lowpass filter has a 3dB cutoff frequency of 8MHz, making the MAX7452ESA+T particularly well-suited for SD video applications, including NTSC and PAL formats. This cutoff frequency ensures that the video signal is smooth and free from unwanted high-frequency noise that can degrade image quality. Moreover, the filter's characteristics are specifically designed to comply with the stringent requirements of broadcast video standards.

One of the key features of the MAX7452ESA+T is its internal charge pump. This innovative design element allows the device to operate from a single +5V supply while still providing a rail-to-rail output swing. This feature simplifies power supply requirements and makes the device easy to integrate into existing designs without the need for additional power rails.

The MAX7452ESA+T is offered in a space-saving 8-pin NSOIC package, which is ideal for applications where board space is at a premium. Its small footprint and low power consumption make it a practical choice for portable and battery-powered devices, as well as for more traditional video processing equipment.

For designers concerned with system reliability, the MAX7452ESA+T boasts excellent component quality and robustness. It operates over the extended temperature range of -40°C to +85°C, ensuring consistent performance in a variety of environmental conditions.

In summary, the Maxim Integrated MAX7452ESA+T video filter amplifier is a versatile and reliable component that delivers high-quality video filtering with minimal design complexity. Whether used in consumer electronics, professional video equipment, or security systems, this device is sure to enhance the video signal integrity and overall performance of your application.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess