The MAX708ESA+T is a highly reliable, low-power microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated. This compact device is engineered to monitor power supplies in μP and digital systems, providing excellent circuit protection and ensuring stable operation. It is an ideal solution for managing system resets and power failure detection across a wide range of applications.
Key Features
- Power Supply Monitoring: The MAX708ESA+T supervises +5V power supplies, ensuring that the voltage level remains within safe operating parameters.
- Reset Output: It generates a reset signal whenever the VCC supply voltage declines below the reset threshold level, keeping the μP within a reset state until VCC has stabilized.
- Manual Reset Capability: A manual reset input allows users to trigger a reset, providing additional system control.
- Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, which is crucial for battery-operated devices.
- Watchdog Timer: The integrated watchdog timer ensures that the system operates as expected by monitoring the μP or software activity.
Applications
The MAX708ESA+T is versatile and can be used in various applications that require reliable system monitoring, including:
- Computers and Controllers
- Intelligent Instruments
- Portable/Battery-Powered Equipment
- Embedded Systems
Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage - Max |
5.5V |
| Supply Voltage - Min |
1V |
| Reset Active |
Low |
With its compact SOIC-8 packaging, the MAX708ESA+T is easy to integrate into existing designs, offering a robust solution for system monitoring without significant space requirements. Maxim Integrated's commitment to quality ensures that this supervisory circuit will enhance the reliability and performance of your digital systems.