EN
  • EN
  • DE

MAX6968APE+

Part No MAX6968APE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Driver, Bar Graph Display; Dual in Line; 25 V (max.); 1365 Mw (max.)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 4.45 mm
Lead Free Yes
Length 19.43 mm
Low Level Output Current 60 mA
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 842 mW
Max Supply Current 25 mA
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 8
Number of Pins 16
Number of Segments 16
Operating Supply Voltage 5.5 V
Output Current 55 mA
Output Voltage 5.5 V
Power Dissipation 842 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 7.87 mm
Win Source Part Number 983583-MAX6968APE+
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6968APE+ CAD Model

Description

Maxim Integrated's MAX6968APE+ Product Overview

The MAX6968APE+ is a high-performance, compact LED driver IC manufactured by Maxim Integrated, designed to provide efficient control of LED arrays. This versatile and robust driver is an ideal solution for a wide range of applications, including automotive lighting, industrial displays, and consumer electronics. The device operates from a 2.5V to 5.5V supply voltage, making it suitable for use in both portable and fixed power supply designs.

One of the key features of the MAX6968APE+ is its serial-interfaced peripheral interface (SPI/QSPI/MICROWIRE), which allows for easy and flexible control of the LED driver through a microcontroller or microprocessor. This interface enables the user to adjust the brightness of each connected LED independently, providing precise control over the lighting effects and power consumption of the system.

The MAX6968APE+ supports 16 open-drain constant-current-sinking LED drivers, which can sustain 5.5V on their outputs, ensuring consistent and reliable operation of the LEDs. Each channel can sink up to 55mA, allowing the device to drive a wide variety of LEDs with different power requirements. The constant-current drive also ensures uniform brightness across all LEDs and enhances the overall visual quality of the display.

Built-in features such as thermal shutdown and open LED detection provide added protection to the system by preventing damage due to overheating or faulty LEDs. These safety measures help to extend the life of the product and maintain optimal performance throughout its usage.

The MAX6968APE+ comes in a compact 20-pin SSOP package, which is space-efficient and suitable for high-density board designs. Its small footprint allows designers to incorporate the LED driver into their projects without significant impact on the overall size of the final product.

In summary, the MAX6968APE+ from Maxim Integrated is a reliable, flexible, and efficient solution for driving LED arrays. Its robust feature set, including independent brightness control, constant-current outputs, and built-in safety mechanisms, make it an excellent choice for designers looking to create sophisticated lighting solutions.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess