EN
  • EN
  • DE

MAX695EWE+T

Part No MAX695EWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 4.65V 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 600 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Current 10 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Number of Voltages Monitored 1
Operating Supply Current 10 mA
Overvoltage Threshold 4.75 V
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1075703-MAX695EWE+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX695EWE+T CAD Model

Description

Product Overview: MAX695EWE+T by Maxim Integrated

The MAX695EWE+T is a highly integrated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with +5V powered circuits.

Key Features

  • Voltage Monitoring: This device ensures that the system's voltage levels are under strict surveillance, providing a reset output during power-up, power-down, and brownout conditions.
  • Reset Timeout: It features a preset timeout delay which guarantees a proper system reset by holding the reset line low for a minimum of 200ms after VCC has risen above the reset threshold level.
  • Watchdog Timer: The integrated watchdog timer with a 1.6s timeout (typical) helps in detecting and recovering from software failures.
  • Battery Backup Switching: It includes a battery backup capability that automatically switches to a backup battery when the main power supply drops below a designated threshold, ensuring uninterrupted operation of memory and real-time clocks.
  • Chip Enable Gating: The product offers chip enable gating to write-protect memory when VCC is out of tolerance.
  • Compact Package: The MAX695EWE+T comes in a 16-SO Wide package, optimized for space-constrained applications.

Applications

The device is ideal for a range of applications including:

  • Computers
  • Controllers
  • Intelligent Instruments
  • Critical µP Power Monitoring

Technical Specifications

  • Supply Voltage Range: 4.75V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 16-SO Wide

With its combination of power-supply monitoring, battery backup, and watchdog features, the MAX695EWE+T is a comprehensive solution for system reliability and data integrity. Maxim Integrated's commitment to quality ensures that this supervisory circuit will maintain the integrity of your system through a variety of fault conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5709 $62.2836
8+ $12.7762 $102.2096
13+ $12.3769 $160.8997
17+ $11.9777 $203.6209
22+ $11.5784 $254.7248
29+ $10.3806 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess