EN
  • EN
  • DE

MAX691AEJE

Part No MAX691AEJE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214735-MAX691AEJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691AEJE CAD Model

Description

Introducing the MAX691AEJE Microprocessor Supervisory Circuit

The MAX691AEJE from Maxim Integrated is a comprehensive solution designed to monitor power supplies in microprocessor and digital systems. It provides a significant line of defense against system failures caused by erratic power supply voltages and brown-out conditions. This advanced supervisory circuit ensures that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions.

Key Features of MAX691AEJE

  • Power-Supply Monitoring: The MAX691AEJE keeps a watchful eye on the power supply, ensuring that the microprocessor has a stable voltage to operate correctly. It prevents any erratic behavior due to voltage fluctuations.
  • Automatic Reset: Upon detecting an out-of-tolerance power supply condition, the device generates a reset signal to the microprocessor. This signal is maintained for at least 200ms after the supply voltage returns to a stable operating level, ensuring a proper system restart.
  • Battery Backup Switching: In the event of a power failure, the MAX691AEJE automatically switches to a backup battery, allowing critical data to be saved and preventing loss of information.
  • Watchdog Timer: The integrated watchdog timer ensures that the microprocessor does not hang in an unresponsive state. If the microprocessor fails to provide a periodic signal to the MAX691AEJE, a reset signal is issued.
  • Programmable Reset Pulse Width: The duration of the reset pulse can be set by the user to ensure compatibility with a wide range of microprocessors and systems.

Applications

The MAX691AEJE is versatile and can be used in various applications, including:

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Package and Quality

The MAX691AEJE is offered in a 16-pin JEDEC PDIP package, ensuring easy integration into a wide variety of system designs. Maxim Integrated is known for its commitment to quality, and this supervisory circuit is no exception, providing reliable and consistent performance.

With its robust feature set, the MAX691AEJE is an essential component for system designers looking to enhance the reliability and stability of their microprocessor-based systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess