EN
  • EN
  • DE

MAX691ACWE-TG068

Part No MAX691ACWE-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312012-MAX691ACWE-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX691ACWE-TG068 CAD Model

Description

The MAX691ACWE-TG068 from Maxim Integrated is a comprehensive microprocessor (µP) supervisory circuit that provides a multitude of features essential for system monitoring and control. Designed to enhance the reliability of µP systems, this device integrates several protective functions that are critical for the stable operation of complex electronic systems.

At the heart of its functionality, the MAX691ACWE-TG068 offers a precision voltage monitor that keeps a watchful eye on the power supply, ensuring that the µP and other critical system components are operating at optimal voltage levels. This feature is particularly important in preventing system failures due to power supply anomalies, including brownouts and power surges.

The device also includes a battery backup circuit that automatically switches to a backup battery upon detection of a power failure, thus preserving system memory and ensuring uninterrupted operation. This seamless transition is vital for applications where data integrity and continuous operation are paramount.

With a built-in watchdog timer, the MAX691ACWE-TG068 provides an additional layer of system security. This timer routinely checks for proper system operation and can reset the µP in the event of a malfunction or software lock-up, which is a crucial feature for maintaining system health and preventing costly downtime.

The MAX691ACWE-TG068 also includes a manual reset input, allowing for an external trigger to reset the system, giving users and developers direct control over system resets when necessary. This manual intervention capability is particularly useful during system maintenance or when deploying firmware updates.

Packaged in a 16-SO Wide form factor, the MAX691ACWE-TG068 is designed for easy integration into a wide range of applications, from embedded systems to industrial controls. Its temperature range of 0°C to +70°C ensures reliable operation in various environments, making it a versatile choice for system designers.

In summary, Maxim Integrated's MAX691ACWE-TG068 is an all-in-one supervisory solution that provides voltage monitoring, battery backup, watchdog, and manual reset functionalities, all aimed at enhancing system reliability and performance. Its robust feature set makes it an ideal choice for managing and protecting critical µP systems across diverse industries.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess