EN
  • EN
  • DE

MAX6831YGUT-T

Part No MAX6831YGUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 2.19V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073939-MAX6831YGUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6831YGUT-T CAD Model

Description

Maxim Integrated MAX6831YGUT-T Voltage Supervisors

The MAX6831YGUT-T is a highly reliable voltage supervisor from Maxim Integrated designed to enhance the performance and safety of your electronic systems. This microprocessor (µP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems. It ensures that the microprocessor and other critical components operate within specified power supply parameters, which is crucial for maintaining system stability and preventing data corruption.

This device is particularly well-suited for portable, battery-powered applications due to its low power consumption and compact SOT-23 package. The MAX6831YGUT-T is part of the MAX6831 series, which offers a variety of factory-trimmed reset threshold voltages, making it a versatile solution for managing power-on reset functions in a wide range of electronic devices.

Key features of the MAX6831YGUT-T include:

  • Factory-Set Reset Thresholds: The reset voltage thresholds are preset at the factory, which can be selected from several standard options to match the specific needs of your application.
  • Low Power Consumption: With a quiescent current of just 1.2µA, this device is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Compact Package: The small SOT-23 package makes it easy to integrate the MAX6831YGUT-T into space-constrained designs without sacrificing performance.
  • Immune to Short VCC Transients: The device is designed to ignore brief drops in VCC, which prevents false triggering of the reset signal during short transients.

Whether you're designing consumer electronics, portable devices, or any system that requires reliable voltage monitoring, the MAX6831YGUT-T is a smart choice for ensuring your system operates smoothly. Its combination of low power, small size, and precision makes it an essential component for modern electronic designs.

Maxim Integrated's commitment to quality and reliability ensures that the MAX6831YGUT-T voltage supervisor will provide the performance and dependability that engineers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess